Anatech Electronics, Inc. 5075 MHz Cavity Band Pass Filter AB5075B1318

Description
5075 MHz Cavity Band Pass Filter
Request a Quote
Description
5075 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Garfield, NJ, United States
5075 MHz Cavity Band Pass Filter
AB5075B1318
5075 MHz Cavity Band Pass Filter AB5075B1318
5075 MHz Cavity Band Pass Filter

5075 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5075B1318
Product Name 5075 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details