Anatech Electronics, Inc. 905 MHz Ceramic Band Pass Filter AM905B1550

Description
905 MHz Ceramic Band Pass Filter
Request a Quote
Description
905 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
905 MHz Ceramic Band Pass Filter - AM905B1550 - Anatech Electronics, Inc.
Garfield, NJ, United States
905 MHz Ceramic Band Pass Filter
AM905B1550
905 MHz Ceramic Band Pass Filter AM905B1550
905 MHz Ceramic Band Pass Filter

905 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM905B1550
Product Name 905 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 905 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details