Anatech Electronics, Inc. 2490 MHz WiFi Cavity Band Pass Filter for Outdoor AB2490B1274-O

Description
2490 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2490 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2490 MHz WiFi Cavity Band Pass Filter for Outdoor
AB2490B1274-O
2490 MHz WiFi Cavity Band Pass Filter for Outdoor AB2490B1274-O
2490 MHz WiFi Cavity Band Pass Filter for Outdoor

2490 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2490B1274-O
Product Name 2490 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details