Anatech Electronics, Inc. 1687.5 -1862.5MHz Cavity Band Pass Filter AB1775B1235

Description
1687.5 -1862.5MHz Cavity Band Pass Filter
Request a Quote
Description
1687.5 -1862.5MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Garfield, NJ, United States
1687.5 -1862.5MHz Cavity Band Pass Filter
AB1775B1235
1687.5 -1862.5MHz Cavity Band Pass Filter AB1775B1235
1687.5 -1862.5MHz Cavity Band Pass Filter

1687.5 -1862.5MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1775B1235
Product Name 1687.5 -1862.5MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details