Anatech Electronics, Inc. 2483.778 -2500.278 MHz Cavity Band Pass Filter AB2492B1218

Description
2483.778 -2500.278 MHz Cavity Band Pass Filter
Request a Quote
Description
2483.778 -2500.278 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Garfield, NJ, United States
2483.778 -2500.278 MHz Cavity Band Pass Filter
AB2492B1218
2483.778 -2500.278 MHz Cavity Band Pass Filter AB2492B1218
2483.778 -2500.278 MHz Cavity Band Pass Filter

2483.778 -2500.278 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2492B1218
Product Name 2483.778 -2500.278 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details