Anatech Electronics, Inc. 5800 MHz Cavity Band Pass Filter AB5800B505

Description
5800 MHz Cavity Band Pass Filter
Request a Quote
Description
5800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Cavity Band Pass Filter
AB5800B505
5800 MHz Cavity Band Pass Filter AB5800B505
5800 MHz Cavity Band Pass Filter

5800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B505
Product Name 5800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details