Anatech Electronics, Inc. 902 MHz GSM, RF Saw Filter AM902S528

Description
902 MHz GSM, RF Saw Filter
Request a Quote
Description
902 MHz GSM, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 MHz GSM, RF Saw Filter - AM902S528 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 MHz GSM, RF Saw Filter
AM902S528
902 MHz GSM, RF Saw Filter AM902S528
902 MHz GSM, RF Saw Filter

902 MHz GSM, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM902S528
Product Name 902 MHz GSM, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 902 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details