Anatech Electronics, Inc. 2415 MHz Cavity Band Pass Filter AB2415B1330

Description
2415 MHz Cavity Band Pass Filter
Request a Quote
Description
2415 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Garfield, NJ, United States
2415 MHz Cavity Band Pass Filter
AB2415B1330
2415 MHz Cavity Band Pass Filter AB2415B1330
2415 MHz Cavity Band Pass Filter

2415 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2415B1330
Product Name 2415 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details