Anatech Electronics, Inc. 2458 MHz Cavity Band Pass Filter AB2458B724

Description
2458 MHz WIFI Cavity Band Pass Filter
Request a Quote
Description
2458 MHz WIFI Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Garfield, NJ, United States
2458 MHz Cavity Band Pass Filter
AB2458B724
2458 MHz Cavity Band Pass Filter AB2458B724
2458 MHz WIFI Cavity Band Pass Filter

2458 MHz WIFI Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2458B724
Product Name 2458 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details