Anatech Electronics, Inc. 14225 MHz Cavity Band Pass Filter AB14225B1151

Description
14225 MHz Cavity Band Pass Filter
Request a Quote
Description
14225 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Garfield, NJ, United States
14225 MHz Cavity Band Pass Filter
AB14225B1151
14225 MHz Cavity Band Pass Filter AB14225B1151
14225 MHz Cavity Band Pass Filter

14225 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB14225B1151
Product Name 14225 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details