Anatech Electronics, Inc. 5550 MHz WiFi Cavity Filter AB5550B553

Description
5550 MHz WiFi Cavity Filter
Request a Quote
Description
5550 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz WiFi Cavity Filter
AB5550B553
5550 MHz WiFi Cavity Filter AB5550B553
5550 MHz WiFi Cavity Filter

5550 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5550B553
Product Name 5550 MHz WiFi Cavity Filter
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details