Anatech Electronics, Inc. 902.5 MHz Ceramic Band Pass Filter AM902B1210

Description
902.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
902.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902.5 MHz Ceramic Band Pass Filter - AM902B1210 - Anatech Electronics, Inc.
Garfield, NJ, United States
902.5 MHz Ceramic Band Pass Filter
AM902B1210
902.5 MHz Ceramic Band Pass Filter AM902B1210
902.5 MHz Ceramic Band Pass Filter

902.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM902B1210
Product Name 902.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 902 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details