Anatech Electronics, Inc. 3400 MHz Cavity Band Pass Filter AB3400B897

Description
3400 MHz Cavity Band Pass Filter
Request a Quote
Description
3400 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Cavity Band Pass Filter
AB3400B897
3400 MHz Cavity Band Pass Filter AB3400B897
3400 MHz Cavity Band Pass Filter

3400 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3400B897
Product Name 3400 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details