Anatech Electronics, Inc. 2340 MHz Cavity Band Pass Filter AB2340B876

Description
2340 MHz Cavity Band Pass Filter
Request a Quote
Description
2340 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Garfield, NJ, United States
2340 MHz Cavity Band Pass Filter
AB2340B876
2340 MHz Cavity Band Pass Filter AB2340B876
2340 MHz Cavity Band Pass Filter

2340 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2340B876
Product Name 2340 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details