Anatech Electronics, Inc. 881 MHz CDMA, Balanced RF-Rx Saw Filter AM881S399

Description
881 MHz CDMA, Balanced RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, Balanced RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, Balanced RF-Rx Saw Filter - AM881S399 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, Balanced RF-Rx Saw Filter
AM881S399
881 MHz CDMA, Balanced RF-Rx Saw Filter AM881S399
881 MHz CDMA, Balanced RF-Rx Saw Filter

881 MHz CDMA, Balanced RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S399
Product Name 881 MHz CDMA, Balanced RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details