Anatech Electronics, Inc. 2120 MHz Cavity Band Pass Filter AB2120B874

Description
2120 MHz Cavity Band Pass Filter
Request a Quote
Description
2120 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Garfield, NJ, United States
2120 MHz Cavity Band Pass Filter
AB2120B874
2120 MHz Cavity Band Pass Filter AB2120B874
2120 MHz Cavity Band Pass Filter

2120 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2120B874
Product Name 2120 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details