Anatech Electronics, Inc. 2400 MHz Cavity Band Pass Filter AB2400B712

Description
2400 MHz Cavity Band Pass Filter
Request a Quote
Description
2400 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Cavity Band Pass Filter
AB2400B712
2400 MHz Cavity Band Pass Filter AB2400B712
2400 MHz Cavity Band Pass Filter

2400 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2400B712
Product Name 2400 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details