Anatech Electronics, Inc. 5580 MHz WiFi Cavity Filter AB5580B958

Description
5580 MHz WiFi Cavity Filter
Request a Quote
Description
5580 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Garfield, NJ, United States
5580 MHz WiFi Cavity Filter
AB5580B958
5580 MHz WiFi Cavity Filter AB5580B958
5580 MHz WiFi Cavity Filter

5580 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5580B958
Product Name 5580 MHz WiFi Cavity Filter
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details