Anatech Electronics, Inc. 2101.5 MHz Cavity Band Pass Filter AB2101B689

Description
2101.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2101.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Garfield, NJ, United States
2101.5 MHz Cavity Band Pass Filter
AB2101B689
2101.5 MHz Cavity Band Pass Filter AB2101B689
2101.5 MHz Cavity Band Pass Filter for S Band applications

2101.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2101B689
Product Name 2101.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details