Anatech Electronics, Inc. 79 MHz IF Saw Filter 20 MHz Bandwidth AM79S569

Description
79 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
79 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
79 MHz IF Saw Filter 20 MHz Bandwidth - AM79S569 - Anatech Electronics, Inc.
Garfield, NJ, United States
79 MHz IF Saw Filter 20 MHz Bandwidth
AM79S569
79 MHz IF Saw Filter 20 MHz Bandwidth AM79S569
79 MHz IF Saw Filter 20 MHz Bandwidth

79 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM79S569
Product Name 79 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 79.9 MHz
Bandwidth 20250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details