Anatech Electronics, Inc. 2442 MHz Cavity Band Pass Filter AB2442B1245

Description
2442 MHz Cavity Band Pass Filter
Request a Quote
Description
2442 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Garfield, NJ, United States
2442 MHz Cavity Band Pass Filter
AB2442B1245
2442 MHz Cavity Band Pass Filter AB2442B1245
2442 MHz Cavity Band Pass Filter

2442 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2442B1245
Product Name 2442 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details