Anatech Electronics, Inc. 3500 MHz Cavity Band Pass Filter AB3500B589

Description
3500 MHz Cavity Band Pass Filter
Request a Quote
Description
3500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Band Pass Filter
AB3500B589
3500 MHz Cavity Band Pass Filter AB3500B589
3500 MHz Cavity Band Pass Filter

3500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3500B589
Product Name 3500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details