Anatech Electronics, Inc. 75 MHz IF Saw Filter 26 MHz Bandwidth AM75S561

Description
75 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 26 MHz Bandwidth - AM75S561 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 26 MHz Bandwidth
AM75S561
75 MHz IF Saw Filter 26 MHz Bandwidth AM75S561
75 MHz IF Saw Filter 26 MHz Bandwidth

75 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S561
Product Name 75 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 26660 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details