Anatech Electronics, Inc. 5510 MHz WiFi Cavity Filter AB5510B551

Description
5510 MHz WiFi Cavity Filter
Request a Quote
Description
5510 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Garfield, NJ, United States
5510 MHz WiFi Cavity Filter
AB5510B551
5510 MHz WiFi Cavity Filter AB5510B551
5510 MHz WiFi Cavity Filter

5510 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5510B551
Product Name 5510 MHz WiFi Cavity Filter
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details