Anatech Electronics, Inc. 1600 MHz Cavity Band Pass Filter AB1600B887

Description
1600 MHz Cavity Band Pass Filter
Request a Quote
Description
1600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Cavity Band Pass Filter
AB1600B887
1600 MHz Cavity Band Pass Filter AB1600B887
1600 MHz Cavity Band Pass Filter

1600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1600B887
Product Name 1600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details