Anatech Electronics, Inc. 4275 MHz Cavity Band Pass Filter AB4275B1337

Description
4275 MHz Cavity Band Pass Filter
Request a Quote
Description
4275 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Garfield, NJ, United States
4275 MHz Cavity Band Pass Filter
AB4275B1337
4275 MHz Cavity Band Pass Filter AB4275B1337
4275 MHz Cavity Band Pass Filter

4275 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4275B1337
Product Name 4275 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details