Anatech Electronics, Inc. 754.5 MHz Ceramic Band Pass Filter AM754B1256

Description
754.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
754.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
754.5 MHz Ceramic Band Pass Filter - AM754B1256 - Anatech Electronics, Inc.
Garfield, NJ, United States
754.5 MHz Ceramic Band Pass Filter
AM754B1256
754.5 MHz Ceramic Band Pass Filter AM754B1256
754.5 MHz Ceramic Band Pass Filter

754.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM754B1256
Product Name 754.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 754 MHz
Bandwidth 5400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details