Anatech Electronics, Inc. 1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter AB1920B991

Description
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter
Request a Quote
Description
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Garfield, NJ, United States
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter
AB1920B991
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter AB1920B991
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1920B991
Product Name 1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
Insertion Loss 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details