Anatech Electronics, Inc. 2312.5 MHz Cavity Band Pass Filter AB2312B1006

Description
2312.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2312.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Garfield, NJ, United States
2312.5 MHz Cavity Band Pass Filter
AB2312B1006
2312.5 MHz Cavity Band Pass Filter AB2312B1006
2312.5 MHz Cavity Band Pass Filter

2312.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2312B1006
Product Name 2312.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details