Anatech Electronics, Inc. 3500 MHz Cavity Band Pass Filter AB3500B1279

Description
3500 MHz Cavity Band Pass Filter
Request a Quote
Description
3500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Band Pass Filter
AB3500B1279
3500 MHz Cavity Band Pass Filter AB3500B1279
3500 MHz Cavity Band Pass Filter

3500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3500B1279
Product Name 3500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details