Anatech Electronics, Inc. 5200 MHz Cavity Band Pass Filter AB5200B739

Description
5200 MHz Cavity Band Pass Filter
Request a Quote
Description
5200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Garfield, NJ, United States
5200 MHz Cavity Band Pass Filter
AB5200B739
5200 MHz Cavity Band Pass Filter AB5200B739
5200 MHz Cavity Band Pass Filter

5200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5200B739
Product Name 5200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details