Anatech Electronics, Inc. 70 MHz IF Saw Filter 9 MHz Bandwidth AM70S635

Description
70 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 9 MHz Bandwidth - AM70S635 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 9 MHz Bandwidth
AM70S635
70 MHz IF Saw Filter 9 MHz Bandwidth AM70S635
70 MHz IF Saw Filter 9 MHz Bandwidth

70 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S635
Product Name 70 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 9300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details