Anatech Electronics, Inc. 2.6 GHz Cavity Band Pass Filter AB2600B534

Description
2.6 GHz Cavity Band Pass Filter
Request a Quote
Description
2.6 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.6 GHz Cavity Band Pass Filter
AB2600B534
2.6 GHz Cavity Band Pass Filter AB2600B534
2.6 GHz Cavity Band Pass Filter

2.6 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B534
Product Name 2.6 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details