Anatech Electronics, Inc. 5000 MHz Cavity Bandpass Filter AB5000B1013

Description
5000 MHz Cavity Bandpass Filter
Request a Quote
Description
5000 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Cavity Bandpass Filter
AB5000B1013
5000 MHz Cavity Bandpass Filter AB5000B1013
5000 MHz Cavity Bandpass Filter

5000 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5000B1013
Product Name 5000 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details