Anatech Electronics, Inc. 10250 MHz Cavity Band Pass Filter AB10250B1083

Description
10250 MHz Cavity Band Pass Filter
Request a Quote
Description
10250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Garfield, NJ, United States
10250 MHz Cavity Band Pass Filter
AB10250B1083
10250 MHz Cavity Band Pass Filter AB10250B1083
10250 MHz Cavity Band Pass Filter

10250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB10250B1083
Product Name 10250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details