Anatech Electronics, Inc. 4810 MHz Cavity Band Pass Filter AB4810B968

Description
4810 MHz Cavity Band Pass Filter
Request a Quote
Description
4810 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Garfield, NJ, United States
4810 MHz Cavity Band Pass Filter
AB4810B968
4810 MHz Cavity Band Pass Filter AB4810B968
4810 MHz Cavity Band Pass Filter

4810 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4810B968
Product Name 4810 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details