Anatech Electronics, Inc.
70 MHz Saw Filter
AM70S205
Description
70 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S205 |
|
Product Name
|
70 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
1000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
142 MHz
Bandwidth
3200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1488 MHz
Bandwidth
85000 kHz
View Details