Anatech Electronics, Inc. 4940 MHz Cavity Band Pass Filter AB4940B525

Description
4940 MHz cavity Band Pass filter
Request a Quote
Description
4940 MHz cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Garfield, NJ, United States
4940 MHz Cavity Band Pass Filter
AB4940B525
4940 MHz Cavity Band Pass Filter AB4940B525
4940 MHz cavity Band Pass filter

4940 MHz cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4940B525
Product Name 4940 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details