Anatech Electronics, Inc. 5540 MHz WiFi Cavity Filter AB5540B956

Description
5540 MHz WiFi Cavity Filter
Request a Quote
Description
5540 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Garfield, NJ, United States
5540 MHz WiFi Cavity Filter
AB5540B956
5540 MHz WiFi Cavity Filter AB5540B956
5540 MHz WiFi Cavity Filter

5540 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5540B956
Product Name 5540 MHz WiFi Cavity Filter
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details