Anatech Electronics, Inc. 2557.5 MHz Cavity Band Pass Filter AB2557B1336

Description
2557.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2557.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Garfield, NJ, United States
2557.5 MHz Cavity Band Pass Filter
AB2557B1336
2557.5 MHz Cavity Band Pass Filter AB2557B1336
2557.5 MHz Cavity Band Pass Filter

2557.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2557B1336
Product Name 2557.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details