Anatech Electronics, Inc. 6350 MHz Ceramic Band Pass Filter AM6350B1043

Description
6350 MHz Ceramic Band Pass Filter
Request a Quote
Description
6350 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6350 MHz Ceramic Band Pass Filter - AM6350B1043 - Anatech Electronics, Inc.
Garfield, NJ, United States
6350 MHz Ceramic Band Pass Filter
AM6350B1043
6350 MHz Ceramic Band Pass Filter AM6350B1043
6350 MHz Ceramic Band Pass Filter

6350 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6350B1043
Product Name 6350 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6350 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details