Anatech Electronics, Inc. 1160 MHz Cavity Band Pass Filter AB1160B514

Description
1160 MHz Cavity Band Pass Filter for Mobile Communication
Request a Quote
Description
1160 MHz Cavity Band Pass Filter for Mobile Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Garfield, NJ, United States
1160 MHz Cavity Band Pass Filter
AB1160B514
1160 MHz Cavity Band Pass Filter AB1160B514
1160 MHz Cavity Band Pass Filter for Mobile Communication

1160 MHz Cavity Band Pass Filter for Mobile Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1160B514
Product Name 1160 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details