Anatech Electronics, Inc. 3430 MHz Cavity Band Pass Filter AB3430B840

Description
3430 MHz Cavity Band Pass Filter
Request a Quote
Description
3430 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Garfield, NJ, United States
3430 MHz Cavity Band Pass Filter
AB3430B840
3430 MHz Cavity Band Pass Filter AB3430B840
3430 MHz Cavity Band Pass Filter

3430 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3430B840
Product Name 3430 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details