Anatech Electronics, Inc. 4825 MHz Cavity Band Pass Filter AB4825B1332

Description
4825 MHz Cavity Band Pass Filter
Request a Quote
Description
4825 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Garfield, NJ, United States
4825 MHz Cavity Band Pass Filter
AB4825B1332
4825 MHz Cavity Band Pass Filter AB4825B1332
4825 MHz Cavity Band Pass Filter

4825 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4825B1332
Product Name 4825 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details