Anatech Electronics, Inc. 1159.5 MHz Cavity Band Pass Filter AB1159B931

Description
1159.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1159.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Garfield, NJ, United States
1159.5 MHz Cavity Band Pass Filter
AB1159B931
1159.5 MHz Cavity Band Pass Filter AB1159B931
1159.5 MHz Cavity Band Pass Filter

1159.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1159B931
Product Name 1159.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details