Anatech Electronics, Inc. 5800 MHz Ceramic Band Pass Filter AM5800B1621

Description
5800 MHz Ceramic Band Pass Filter
Request a Quote
Description
5800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Ceramic Band Pass Filter - AM5800B1621 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Ceramic Band Pass Filter
AM5800B1621
5800 MHz Ceramic Band Pass Filter AM5800B1621
5800 MHz Ceramic Band Pass Filter

5800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5800B1621
Product Name 5800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5800 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details