Anatech Electronics, Inc. 2300 MHz Cavity Band Pass Filter AB2300B1273

Description
2300 MHz Cavity Band Pass Filter
Request a Quote
Description
2300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Band Pass Filter
AB2300B1273
2300 MHz Cavity Band Pass Filter AB2300B1273
2300 MHz Cavity Band Pass Filter

2300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2300B1273
Product Name 2300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details