Anatech Electronics, Inc. 2593 MHz Cavity Band Pass Filter AB2593B779

Description
2593 MHz Cavity Band Pass Filter
Request a Quote
Description
2593 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Garfield, NJ, United States
2593 MHz Cavity Band Pass Filter
AB2593B779
2593 MHz Cavity Band Pass Filter AB2593B779
2593 MHz Cavity Band Pass Filter

2593 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2593B779
Product Name 2593 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details