Anatech Electronics, Inc. 4944 MHz Cavity Band Pass Filter AB4944B966

Description
4944 MHz Cavity Band Pass Filter
Request a Quote
Description
4944 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Garfield, NJ, United States
4944 MHz Cavity Band Pass Filter
AB4944B966
4944 MHz Cavity Band Pass Filter AB4944B966
4944 MHz Cavity Band Pass Filter

4944 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4944B966
Product Name 4944 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details