Anatech Electronics, Inc. 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S152

Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote
Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter - AM467S152 - Anatech Electronics, Inc.
Garfield, NJ, United States
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
AM467S152
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S152
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM467S152
Product Name 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 468 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details